Broadcom Inc. 70V DIP Bipolar Transistor ACPL-847-060E

Description
4-Ch Transistor Optocoupler, 70V VCEO, 600% CTR, DIP-16 Product overview: ACPL-847-060E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-847-060E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Ch Transistor Optocoupler, 70V VCEO, 600% CTR, DIP-16 Product overview: ACPL-847-060E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-847-060E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
70V DIP Bipolar Transistor
903-ACPL-847-060E
70V DIP Bipolar Transistor 903-ACPL-847-060E
4-Ch Transistor Optocoupler, 70V VCEO, 600% CTR, DIP-16 Product overview: ACPL-847-060E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-847-060E can be used for catalog matching and distributor lookup.

4-Ch Transistor Optocoupler, 70V VCEO, 600% CTR, DIP-16 Product overview: ACPL-847-060E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-847-060E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - ACPL-847-060E - 1135366-ACPL-847-060E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ACPL-847-060E
1135366-ACPL-847-060E
Optoisolators - Transistor, Photovoltaic Output - ACPL-847-060E 1135366-ACPL-847-060E
Manufacturer: Broadcom Limited Win Source Part Number: 1135366-ACPL-847-060 E Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Number of Channels: 4 Voltage - Isolation: 5000Vrms Family Name: ACPL-847 Categories: Isolators Supplier Device Package: 16-DIP Temperature Range - Operating: -30°C ~ 100°C Maximum Output Voltage: 70V Manufacturer Homepage: www.avagotech.com Manufacturer Package: 16-DIP Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 50% at 5mA Current Transfer Ratio (Maximum): 600% at 5mA Vce Saturation (Maximum): 200mV Alternative Parts (Cross-Reference): ISP847-2; ISP847-1; OCP-PCT4116/E; Introduction Date: August 22, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Rise / Fall Time: 4μs, 3μs Voltage - Forward (Vf): 1.2V

Manufacturer: Broadcom Limited
Win Source Part Number: 1135366-ACPL-847-060E
Packaging: Tube
Mounting Style: Through Hole
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 50mA
Number of Channels: 4
Voltage - Isolation: 5000Vrms
Family Name: ACPL-847
Categories: Isolators
Supplier Device Package: 16-DIP
Temperature Range - Operating: -30°C ~ 100°C
Maximum Output Voltage: 70V
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 16-DIP
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 50% at 5mA
Current Transfer Ratio (Maximum): 600% at 5mA
Vce Saturation (Maximum): 200mV
Alternative Parts (Cross-Reference): ISP847-2; ISP847-1; OCP-PCT4116/E;
Introduction Date: August 22, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Rise / Fall Time: 4μs, 3μs
Voltage - Forward (Vf): 1.2V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-ACPL-847-060E 1135366-ACPL-847-060E
Product Name 70V DIP Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - ACPL-847-060E
IC(max) 50 milliamps
PD 200 milliwatts
hfe 600
Unlock Full Specs
to access all available technical data