The ACPL-847 is a quad-channel, DC-input phototransistor optocoupler in a 16-pin DIP package, with 5000 V rms isolation voltage and a typical response time of 4 μs. It features a minimum current transfer ratio of 50% at 5 mA input current and is packaged in a 300-mil DIP-16 format. The part meets UL 1577, CSA, and IEC/EN/DIN EN 60747-5-5 safety approvals. It is RoHS compliant and rated for operating temperatures from -30°C to 100°C, with a maximum junction temperature of 125°C. The ACPL-847-00GE variant provides a current transfer ratio between 130% and 400%, IEC/EN/DIN EN 60747-5-5 approval, and is offered in tube packaging.
Transistor Output Optocoupler, 4-Element, 5000V Isolation, DIP-16 Product overview: ACPL-847-00GE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-847-00GE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ACPL-847-00GE |
| Product Name | 5000V DIP Bipolar Transistor |
| IC(max) | 50 milliamps |