The ACPL-847-000E is a quad-channel, DC-input phototransistor optocoupler in a 16-pin DIP package with 300-mil lead spacing, designed for signal transmission between circuits of different potentials. It provides 5000 V rms isolation voltage and features a minimum current transfer ratio of 50% at 5 mA input current. The response time is typically 4 μs, and the collector-emitter breakdown voltage is 70 V. It is RoHS compliant and meets UL 1577, CSA, and IEC/EN/DIN EN 60747-5-5 safety standards. Operating temperature ranges from -30°C to 100°C.
4-Ch Transistor Optocoupler, 5kV Isolation, 70V VCEO, PDIP Product overview: ACPL-847-000E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 70V. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 70V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-847-000E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ACPL-847-000E |
| Product Name | 5kV 70V Bipolar Transistor |
| IC(max) | 50 milliamps |