The ACPL-844-360E is a quad-channel AC-input phototransistor optocoupler in a 16-pin DIP package with 300 mil lead pitch, surface-mount gull-wing leads, IEC/EN/DIN EN 60747-5-5 safety approval, and RoHS compliance. It features 5000 Vrms isolation voltage, a current transfer ratio of 20% to 300%, and a typical response time of 4 μs. The package dimensions are 19.84 mm long, 7.62 mm wide, and 6.50 mm high.
AC Input-Transistor Output Optocoupler, 4-Element, 5000V Isolation, 0.300 INCH, ROHS COMPLIANT, SMD, DIP-16 Product overview: ACPL-844-360E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-844-360E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ACPL-844-360E |
| Product Name | SMD 5000V DIP Bipolar Transistor |
| IC(max) | 50 milliamps |