The ACPL-844-300E is a quad-channel, AC-input phototransistor optocoupler in a 16-pin DIP package with gull-wing surface-mount leads and a 0.3-inch (7.62 mm) lead pitch. It features 5000 Vrms isolation voltage, a current transfer ratio of 20% to 300%, and a typical rise time of 4 μs. The device supports collector current up to 50 mA and collector-emitter voltage up to 70 V. It meets UL 1577, CSA, and IEC/EN/DIN EN 60747-5-5 safety standards and is RoHS compliant.
AC-Input 4-Ch Optocoupler, 5kV Isolation, 70V VCEO, 50mA, SMD Product overview: ACPL-844-300E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 70V, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, 70V, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-844-300E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ACPL-844-300E |
| Product Name | SMD 5kV 70V 50mA Bipolar Transistor |
| IC(max) | 50 milliamps |