Broadcom Inc. 70V 5kV Bipolar Transistor ACPL-844-000E

Description
4-Ch AC-In, 70V VCEO, 5kV Isolation Optocoupler, PDIP Product overview: ACPL-844-000E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 5kV. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-844-000E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Ch AC-In, 70V VCEO, 5kV Isolation Optocoupler, PDIP Product overview: ACPL-844-000E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 5kV. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-844-000E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
70V 5kV Bipolar Transistor
903-ACPL-844-000E
70V 5kV Bipolar Transistor 903-ACPL-844-000E
4-Ch AC-In, 70V VCEO, 5kV Isolation Optocoupler, PDIP Product overview: ACPL-844-000E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 5kV. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-844-000E can be used for catalog matching and distributor lookup.

4-Ch AC-In, 70V VCEO, 5kV Isolation Optocoupler, PDIP Product overview: ACPL-844-000E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70V, 5kV. Search-friendly keywords include transistor, BJT, switching, amplification, 70V, 5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-844-000E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - ACPL-844-000E - 1135365-ACPL-844-000E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ACPL-844-000E
1135365-ACPL-844-000E
Optoisolators - Transistor, Photovoltaic Output - ACPL-844-000E 1135365-ACPL-844-000E
Manufacturer: Broadcom Limited Win Source Part Number: 1135365-ACPL-844-000 E Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: AC, DC Current - Output / Channel: 50mA Number of Channels: 4 Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 16-DIP Temperature Range - Operating: -30°C ~ 100°C Maximum Output Voltage: 70V Manufacturer Homepage: www.avagotech.com Manufacturer Package: 16-DIP Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 20% at 1mA Current Transfer Ratio (Maximum): 300% at 1mA Vce Saturation (Maximum): 200mV Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Rise / Fall Time: 4μs, 3μs Voltage - Forward (Vf): 1.2V

Manufacturer: Broadcom Limited
Win Source Part Number: 1135365-ACPL-844-000E
Packaging: Tube
Mounting Style: Through Hole
Output Type: Transistor
Input Type: AC, DC
Current - Output / Channel: 50mA
Number of Channels: 4
Voltage - Isolation: 5000Vrms
Categories: Isolators
Supplier Device Package: 16-DIP
Temperature Range - Operating: -30°C ~ 100°C
Maximum Output Voltage: 70V
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 16-DIP
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 20% at 1mA
Current Transfer Ratio (Maximum): 300% at 1mA
Vce Saturation (Maximum): 200mV
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Rise / Fall Time: 4μs, 3μs
Voltage - Forward (Vf): 1.2V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-ACPL-844-000E 1135365-ACPL-844-000E
Product Name 70V 5kV Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - ACPL-844-000E
IC(max) 50 milliamps
VCEO 70 volts
PD 200 milliwatts
hfe 300
Unlock Full Specs
to access all available technical data