The ACPL-827-50BE is a dual-channel, full-pitch phototransistor optocoupler in a 300-mil DIP-8 package with lead-bend SMD option, designed for signal transmission between circuits of different potentials. It features an isolation voltage of 5000 V rms, a minimum current transfer ratio of 130% at 5 mA input current, and a typical response time of 4 μs. The device meets UL 1577, CSA, and IEC/EN/DIN EN 60747-5-5 safety standards and is RoHS compliant. Maximum collector-emitter voltage is 70 V, and maximum collector current is 50 mA. Operating temperature ranges from -30 °C to 100 °C.
2-Ch 5kV Optocoupler, Transistor Output, SMD, 70V, 50mA Product overview: ACPL-827-50BE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 70V, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, 70V, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-827-50BE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ACPL-827-50BE |
| Product Name | SMD 5kV 70V 50mA Bipolar Transistor |
| IC(max) | 50 milliamps |