The ACPL-827-500E is a dual-channel, DC-input phototransistor optocoupler in a 300-mil DIP-8 package with lead-bend surface-mount capability. It features 5000 V rms input-output isolation, a minimum current transfer ratio of 50% at 5 mA input current, and a typical response time of 4 μs. The part is RoHS compliant and meets UL 1577, CSA, and IEC/EN/DIN EN 60747-5-5 safety standards. It is designed for signal transmission between circuits of different potentials and is not qualified for automotive or aerospace use.
2-Ch Transistor Optocoupler, 5kV Isolation, 600% CTR, SMD Product overview: ACPL-827-500E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-827-500E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ACPL-827-500E |
| Product Name | SMD 5kV Bipolar Transistor |
| IC(max) | 50 milliamps |