Manufacturer: Broadcom Limited
Win Source Part Number: 1135364-ACPL-827-360
Packaging: Tube
Mounting Style: SMD
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 50mA
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Categories: Isolators
Supplier Device Package: 8-SMD
Temperature Range - Operating: -30°C ~ 100°C
Maximum Output Voltage: 70V
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 8-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 50% at 5mA
Current Transfer Ratio (Maximum): 600% at 5mA
Vce Saturation (Maximum): 200mV
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Rise / Fall Time: 4μs, 3μs
Voltage - Forward (Vf): 1.2V
Transistor Output Optocoupler, 2-Element, 5000V Isolation, DIP-8 Product overview: ACPL-827-360E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-827-360E can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 1135364-ACPL-827-360E | 903-ACPL-827-360E |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - ACPL-827-360E | 5000V DIP Bipolar Transistor |
| Package Type | SOT3 | |
| Packing Method | Tube; Tube | |
| TJ | -30 to 100 C (-22 to 212 F) | -30 C (-22 F) |