Broadcom Inc. SMD 5kV 70V Bipolar Transistor ACPL-827-30BE

Description
2-Ch 5kV Transistor Optocoupler, SMD, 70V VCEO, 260% CTR Product overview: ACPL-827-30BE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 70V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, 70V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-827-30BE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Ch 5kV Transistor Optocoupler, SMD, 70V VCEO, 260% CTR Product overview: ACPL-827-30BE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 70V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, 70V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-827-30BE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 5kV 70V Bipolar Transistor
903-ACPL-827-30BE
SMD 5kV 70V Bipolar Transistor 903-ACPL-827-30BE
2-Ch 5kV Transistor Optocoupler, SMD, 70V VCEO, 260% CTR Product overview: ACPL-827-30BE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 70V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, 70V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-827-30BE can be used for catalog matching and distributor lookup.

2-Ch 5kV Transistor Optocoupler, SMD, 70V VCEO, 260% CTR Product overview: ACPL-827-30BE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV, 70V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, 70V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-827-30BE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - ACPL-827-30BE - 909209-ACPL-827-30BE - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ACPL-827-30BE
909209-ACPL-827-30BE
Optoisolators - Transistor, Photovoltaic Output - ACPL-827-30BE 909209-ACPL-827-30BE
Manufacturer: Broadcom Limited Win Source Part Number: 909209-ACPL-827-30BE Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Transistor Output 5000Vrms Channel 8-SMD Package: 8-SMD, Gull Wing Package: Tube Mounting: Surface Mount Family Name: ACPL-827 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 516-4261, ACPL-827-30BE-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 909209-ACPL-827-30BE
Operating Temperature Range: -30°C ~ 100°C
Features: Optoisolator Transistor Output 5000Vrms Channel 8-SMD
Package: 8-SMD, Gull Wing
Package: Tube
Mounting: Surface Mount
Family Name: ACPL-827
Categories: Isolators
Case / Package: 8-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: 516-4261, ACPL-827-30BE-ND

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 903-ACPL-827-30BE 909209-ACPL-827-30BE
Product Name SMD 5kV 70V Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - ACPL-827-30BE
IC(max) 50 milliamps
VCEO 70 volts
PD 200 milliwatts
Unlock Full Specs
to access all available technical data