The ACPL-827 is a dual-channel, full-pitch phototransistor optocoupler in a 300-mil DIP-8 package, designed for signal transmission between circuits of different potentials. It features an input-output isolation voltage of 5000 V rms, a typical response time of 4 μs, and a minimum current transfer ratio of 50% at 5 mA input current. The -06CE variant includes IEC/EN/DIN EN 60747-5-5 safety approval and is RoHS compliant. The package has a 7.62 mm lead pitch and overall dimensions of 9.68 mm in height and 6.50 mm in width, with a pin layout defined by two diode-emitter-collec
2-Ch Transistor Optocoupler, 5kV Isolation, 70V VCEO, 50mA Product overview: ACPL-827-06CE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 70V, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 70V, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-827-06CE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ACPL-827-06CE |
| Product Name | 5kV 70V 50mA Bipolar Transistor |
| IC(max) | 50 milliamps |