The ACPL-827 is a dual-channel, DC-input phototransistor optocoupler in a 300-mil DIP-8 package, designed for signal isolation between circuits of different potentials. It features a 5000 V rms isolation voltage, a minimum current transfer ratio of 50% at 5 mA input current, and a typical response time of 4 μs. The -06BE variant includes IEC/EN/DIN EN 60747-5-5 safety approval and is RoHS compliant. It operates within a -30°C to 100°C ambient temperature range and has a collector-emitter voltage rating of 70 V. The device is UL 1577, CSA, and IEC/EN/DIN EN 60747-5-5 approved.
2-Ch Transistor Optocoupler, 5kV Isolation, 70V VCEO, PDIP Product overview: ACPL-827-06BE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 70V. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 70V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-827-06BE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ACPL-827-06BE |
| Product Name | 5kV 70V Bipolar Transistor |
| IC(max) | 50 milliamps |