The ACPL-827 is a dual-channel phototransistor optocoupler in a 300-mil DIP-8 package, designed for signal transmission between circuits of differing potentials. It features an isolation voltage of 5000 Vrms, a collector-emitter voltage rating of 70 V, a minimum current transfer ratio of 50% at 5 mA input, and a typical response time of 4 μs. The part meets UL 1577, CSA, and IEC/EN/DIN EN 60747-5-5 safety standards. The ACPL-827-00BE variant specifies a current transfer ratio range of 130% to 260% and is RoHS compliant. It is not AEC-Q200 qualified and is not intended for automotive or aerospace use.
2-Ch Transistor Optocoupler, 5kV Isolation, 70V VCEO, PDIP Product overview: ACPL-827-00BE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 70V. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 70V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-827-00BE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ACPL-827-00BE |
| Product Name | 5kV 70V Bipolar Transistor |
| IC(max) | 50 milliamps |