The ACPL-827-000E is a dual-channel, DC-input phototransistor optocoupler in a 300-mil DIP-8 package with lead-free termination and RoHS compliance. It provides 5000 V rms isolation voltage, a minimum current transfer ratio of 50% at 5 mA input current, and a typical response time of 4 μs. The device is certified to UL 1577, CSA, and IEC/EN/DIN EN 60747-5-5 standards. Maximum collector-emitter voltage is 70 V, and it operates within a temperature range of -30 °C to 100 °C.
5kV Isolation Transistor Optocoupler, 2-Ch, 70V VCEO, PDIP Product overview: ACPL-827-000E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV, 70V. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, 70V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-827-000E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ACPL-827-000E |
| Product Name | 5kV 70V Bipolar Transistor |
| IC(max) | 50 milliamps |