The ACPL-824-300E is a dual-channel, AC-input phototransistor optocoupler in a 300 mil DIP-8 package with gull-wing surface-mount leads. It provides 5000 Vrms isolation voltage and has a current transfer ratio of 20% to 300%. The response time is typically 4 μs. It is RoHS compliant and meets UL 1577, CSA, and IEC/EN/DIN EN 60747-5-5 safety standards.
AC Input-Transistor Output Optocoupler, 2-Element, 5000V Isolation, 0.300 INCH, ROHS COMPLIANT, SMD, DIP-8 Product overview: ACPL-824-300E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-824-300E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ACPL-824-300E |
| Product Name | SMD 5000V DIP Bipolar Transistor |
| IC(max) | 50 milliamps |