The ACPL-824-000E is a dual-channel AC-input phototransistor optocoupler in a 300-mil DIP-8 package, featuring 5000 Vrms isolation voltage and a current transfer ratio of 20% to 300%. It has a typical rise time of 4 μs and is RoHS compliant with UL 1577, CSA, and IEC/EN/DIN EN 60747-5-5 safety approvals.
AC Input-Transistor Output Optocoupler, 5kV Isolation, 2-Ch, PDIP-8 Product overview: ACPL-824-000E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV. Search-friendly keywords include transistor, BJT, switching, amplification, 5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-824-000E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ACPL-824-000E |
| Product Name | 5kV Bipolar Transistor |
| IC(max) | 50 milliamps |