Broadcom Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ACPL-7970-500E ACPL-7970-500E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135359-ACPL-7970-50 0E Packaging: Cut Tape (CT) Type: Isolated Module Mounting Style: Through Hole Sampling Rate (Per Second): 10M Resolution (Bits): 16 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: ACPL-7970 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V ~ 5.5V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135359-ACPL-7970-50 0E Packaging: Cut Tape (CT) Type: Isolated Module Mounting Style: Through Hole Sampling Rate (Per Second): 10M Resolution (Bits): 16 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: ACPL-7970 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ACPL-7970-500E
1135359-ACPL-7970-500E
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ACPL-7970-500E 1135359-ACPL-7970-500E
Manufacturer: Broadcom Limited Win Source Part Number: 1135359-ACPL-7970-50 0E Packaging: Cut Tape (CT) Type: Isolated Module Mounting Style: Through Hole Sampling Rate (Per Second): 10M Resolution (Bits): 16 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: ACPL-7970 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V ~ 5.5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1135359-ACPL-7970-500E
Packaging: Cut Tape (CT)
Type: Isolated Module
Mounting Style: Through Hole
Sampling Rate (Per Second): 10M
Resolution (Bits): 16 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: ACPL-7970
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V ~ 5.5V

Buy Now
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
ACPL-7970-500E
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose ACPL-7970-500E
IC ISOLATED MODUL 16BIT 10M 8DIP

IC ISOLATED MODUL 16BIT 10M 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1135359-ACPL-7970-500E ACPL-7970-500E
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ACPL-7970-500E Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Package Type DIP
Unlock Full Specs
to access all available technical data