Broadcom Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ACPL-7970-000E ACPL-7970-000E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 859286-ACPL-7970-000 E Operating Temperature Range: -40°C ~ 105°C Features: Isolated Module 16 b 10M - 8-DIP Package: 8-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: ACPL-7970 Categories: Integrated Circuits (ICs) Case / Package: 8-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 516-3732, ACPL-7970-000E-ND
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 859286-ACPL-7970-000 E Operating Temperature Range: -40°C ~ 105°C Features: Isolated Module 16 b 10M - 8-DIP Package: 8-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: ACPL-7970 Categories: Integrated Circuits (ICs) Case / Package: 8-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 516-3732, ACPL-7970-000E-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ACPL-7970-000E
859286-ACPL-7970-000E
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ACPL-7970-000E 859286-ACPL-7970-000E
Manufacturer: Broadcom Limited Win Source Part Number: 859286-ACPL-7970-000 E Operating Temperature Range: -40°C ~ 105°C Features: Isolated Module 16 b 10M - 8-DIP Package: 8-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: ACPL-7970 Categories: Integrated Circuits (ICs) Case / Package: 8-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 516-3732, ACPL-7970-000E-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 859286-ACPL-7970-000E
Operating Temperature Range: -40°C ~ 105°C
Features: Isolated Module 16 b 10M - 8-DIP
Package: 8-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: ACPL-7970
Categories: Integrated Circuits (ICs)
Case / Package: 8-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: 516-3732, ACPL-7970-000E-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - ACPL-7970-000E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
ACPL-7970-000E
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose ACPL-7970-000E
IC ISOLATED MODUL 16BIT 10M 8DIP

IC ISOLATED MODUL 16BIT 10M 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 859286-ACPL-7970-000E ACPL-7970-000E
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ACPL-7970-000E Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Package Type DIP; 8-DIP
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - 5962-8759104LX - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
AMC7812B Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7812BSPAP - Texas Instruments
Specs
Package Type HTQFP,VQFN
Resolution 12 bits
Operating Temperature -40 C (-40 F)
View Details
3 suppliers