The ACPL-247 is a DC-input quad-channel half-pitch phototransistor optocoupler in a 16-pin SO package, designed for signal transmission between circuits of different potentials. It features an isolation voltage of 3750 Vrms, a typical response time of 2 µs, and a current transfer ratio (CTR) range of 100% to 600% for the -560E variant. The device supports a collector-emitter voltage of 80 V and complies with UL1577, cUL, and IEC/EN/DIN EN 60747-5-5 safety standards. It is not AECQ100 qualified and is not recommended for automotive or aerospace applications.
4-Ch Transistor Optocoupler, 3kV Isolation, 80V VCEO, SOIC Product overview: ACPL-247-560E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3kV, 80V, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 3kV, 80V, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-247-560E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ACPL-247-560E |
| Product Name | 3kV 80V SOIC Bipolar Transistor |
| IC(max) | 50 milliamps |