The ACPL-244 is a quad-channel, AC-input phototransistor optocoupler in a 16-pin SO package, designed for signal transmission between circuits of different potentials and impedances. Each channel contains two inversely parallel LEDs optically coupled to a phototransistor. The device has a minimum current transfer ratio of 20% at ±1 mA forward current and 5 V collector-emitter voltage, with a typical rise time of 2 μs and common mode rejection of 10 kV/μs. It provides an isolation voltage of 3750 V RMS and meets safety standards including cUL and IEC/EN/DIN EN 60747-5-5. The part is RoHS compliant and available in surface mount tape and reel packaging.
4-Ch AC Input-Transistor Output Optocoupler, 3kV Isolation, SOIC Product overview: ACPL-244-560E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3kV, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 3kV, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-244-560E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ACPL-244-560E |
| Product Name | 3kV SOIC Bipolar Transistor |
| IC(max) | 50 milliamps |