The ACPL-244-500E is a quad-channel, AC-input phototransistor optocoupler in a 16-pin SO package, designed for signal transmission between circuits of different potentials. Each channel contains inversely parallel light-emitting diodes optically coupled to a phototransistor, with a minimum current transfer ratio of 20% at ±1 mA input current and 5 V collector-emitter voltage. It provides 3750 V RMS isolation voltage and a typical response time of 2 μs. The device supports high common-mode rejection of 10 kV/μs and meets UL, IEC/EN/DIN EN 60747-5-5 safety standards. It is RoHS compliant and available in surface mount tape and reel packaging.
4-Ch AC Input-Transistor Output Optocoupler, 3kV Isolation, SOIC Product overview: ACPL-244-500E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3kV, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 3kV, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-244-500E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ACPL-244-500E |
| Product Name | 3kV SOIC Bipolar Transistor |
| IC(max) | 50 milliamps |