The ACPL-227-56CE is a dual-channel half-pitch phototransistor optocoupler in an 8-pin SO package, designed for signal transmission between circuits of different potentials. It features a minimum current transfer ratio of 200% at an input current of 5 mA and a collector-emitter voltage of 5 V, with an input-output isolation voltage of 3750 V rms. Typical response time is 2 µs, and common-mode rejection is 10 kV/µs. The device meets UL1577, cUL, and IEC/EN/DIN EN 60747-5-5 safety standards. It is not AECQ100 qualified and is not recommended for automotive, military, or aerospace applications.
2-Ch Transistor Optocoupler, 3kV Isolation, 80V VCEO, SOP-8 Product overview: ACPL-227-56CE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3kV, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 3kV, 80V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-227-56CE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ACPL-227-56CE |
| Product Name | 3kV 80V Bipolar Transistor |
| VCEO | 80 volts |