The ACPL-227 is a dual-channel half-pitch phototransistor optocoupler in an 8-pin SO package, designed for signal transmission between circuits of different potentials and impedances. It features a minimum current transfer ratio of 50% at 5 mA input current and 5 V collector-emitter voltage, with a typical response time of 2 µs and common mode rejection of 10 kV/µs. The device offers 3750 Vrms isolation voltage and complies with UL1577, IEC/EN/DIN EN 60747-5-5, and RoHS standards. The ACPL-227-56BE variant has a current transfer ratio between 200% and 400%.
Transistor Output Optocoupler, 2-Element, 3000V Isolation, SOP-8 Product overview: ACPL-227-56BE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000V. Search-friendly keywords include transistor, BJT, switching, amplification, 3000V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-227-56BE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ACPL-227-56BE |
| Product Name | 3000V Bipolar Transistor |
| VCEO | 80 volts |