The ACPL-227 is a dual-channel, half-pitch phototransistor optocoupler in an 8-pin SO package, designed for electrical isolation and signal transmission between circuits of different potentials. It features a minimum current transfer ratio of 50% at 5 mA input current and 5 V collector-emitter voltage, with a typical response time of 2 µs and common mode rejection of 10 kV/µs. The device supports an isolation voltage of 3750 V rms and meets UL, IEC/EN/DIN EN 60747-5-5 safety standards. The exact variant ACPL-227-560E is not explicitly listed, but the series includes parts with CTR ranging from 100% to 600% at I_F = 5 mA, V_CE = 5 V, and all variants share the same package, isolation rating, and timing characteristics.
Transistor Output Optocoupler, 2-Element, 3000V Isolation, SOP-8 Product overview: ACPL-227-560E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000V. Search-friendly keywords include transistor, BJT, switching, amplification, 3000V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-227-560E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ACPL-227-560E |
| Product Name | 3000V Bipolar Transistor |
| PD | 200 milliwatts |