The ACPL-227-50BE is a dual-channel phototransistor optocoupler in an 8-pin SO package, designed for electrical isolation and signal transmission between circuits of different potentials. It features a minimum current transfer ratio of 200% at an input current of 5 mA and a collector-emitter voltage rating of 80 V. The device provides 3750 Vrms isolation voltage, a typical common mode rejection of 10 kV/µs, and a typical response time of 2 µs. It meets UL1577, cUL, and IEC/EN/DIN EN 60747-5-5 safety standards and is RoHS compliant. The package dimensions are 5.20 mm × 3.71 mm × 1.55 mm, and it supports surface mount tape and reel packaging.
2-Ch Transistor Optocoupler, 3kV Isolation, 80V VCEO, 50mA, SOP-8 Product overview: ACPL-227-50BE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3kV, 80V, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, 3kV, 80V, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-227-50BE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ACPL-227-50BE |
| Product Name | 3kV 80V 50mA Bipolar Transistor |
| IC(max) | 50 milliamps |