The ACPL-227-500E is a dual-channel, half-pitch phototransistor optocoupler in an 8-pin SO package, designed for signal isolation between circuits of differing potentials. Each channel features a minimum current transfer ratio of 50% at an input current of 5 mA and a collector-emitter voltage of 5 V, with a typical propagation delay of 2 \mu s. The device provides an isolation voltage of 3750 V rms and a common-mode rejection of 10 kV/\mu s. It is housed in a surface-mount SO-8 package with dimensions of 7.00 mm length, 3.90 mm width, and 1.75 mm height. The part meets safety standards for cUL and IEC/EN/DIN EN 60747-5-5, is RoHS compliant, and is not qualified for automotive or aerospace applications.
2-Ch Transistor Optocoupler, 3kV Isolation, 80V VCEO, SOIC Product overview: ACPL-227-500E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3kV, 80V, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 3kV, 80V, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-227-500E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ACPL-227-500E |
| Product Name | 3kV 80V SOIC Bipolar Transistor |
| IC(max) | 50 milliamps |