The ACPL-224-560E is a dual-channel AC-input phototransistor optocoupler in an 8-pin SO package, designed for signal transmission between circuits of different potentials. It features 3750 V RMS isolation voltage, a minimum current transfer ratio of 20% at ±1 mA input current, and a typical rise time of 2 μs. The device meets UL1577, cUL, and IEC/EN/DIN EN 60747-5-5 safety standards and is RoHS compliant. It is surface-mounted and packaged for tape and reel application.
2-Ch AC Input-Transistor Output Optocoupler, 3kV Isolation, SOIC Product overview: ACPL-224-560E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3kV, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 3kV, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-224-560E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ACPL-224-560E |
| Product Name | 3kV SOIC Bipolar Transistor |
| PD | 200 milliwatts |