The ACPL-224-500E is an AC-input dual-channel phototransistor optocoupler in an 8-pin SO package, designed for signal transmission between circuits of differing potentials. Each channel features inverse-parallel LEDs optically coupled to phototransistors, with a minimum current transfer ratio of 20% at ±1 mA input current and 5 V collector-emitter voltage. The device offers 3750 V RMS isolation voltage, a typical rise time of 2 μs with 100 Ω load, and a common mode rejection of 10 kV/μs. It is packaged in a surface-mount SO-8 format and meets UL, IEC/EN/DIN EN 60747-5-5 safety standards, is RoHS compliant, and operates within a temperature range of -55°C to 110°C.
AC Input Optocoupler, 2-Ch, 3kV Isolation, SOIC, 80V VCEO Product overview: ACPL-224-500E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3kV, 80V, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 3kV, 80V, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-224-500E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ACPL-224-500E |
| Product Name | 3kV 80V SOIC Bipolar Transistor |
| IC(max) | 50 milliamps |