The ACPL-217 is a DC-input, single-channel phototransistor optocoupler in a 4-pin SO package, designed for signal transmission between circuits of differing potentials. It features an isolation voltage of 3750V RMS, a collector-emitter voltage rating of 80V, and a maximum collector current of 50mA. The minimum current transfer ratio is 50%, with the ACPL-217-56DE variant specifically rated for a CTR between 300% and 600% at an input current of 5mA and VCE=5V. It meets safety standards including cUL and IEC/EN/DIN EN 60747-5-5, and is RoHS compliant. The device is not intended for military or aerospace applications.
1-Ch Transistor Optocoupler, 3kV Isolation, 80V VCEO, 50mA, SO Package Product overview: ACPL-217-56DE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3kV, 80V, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, 3kV, 80V, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-217-56DE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ACPL-217-56DE |
| Product Name | 3kV 80V 50mA Bipolar Transistor |
| IC(max) | 50 milliamps |