The ACPL-217 is a single-channel, DC-input phototransistor optocoupler in a 4-pin SO package, designed for signal transmission between circuits of different potentials. It features an isolation voltage of 3750 V RMS, a collector-emitter voltage rating of 80 V, and a maximum collector current of 50 mA. The current transfer ratio is rated between 200% and 400% for the -56CE variant, with a typical response time of 2 μs. The device meets safety approvals including cUL and IEC/EN/DIN EN 60747-5-5, and is RoHS compliant. It is not intended for use in military or aerospace applications.
1-Ch Transistor Optocoupler, 3kV Isolation, 80V Vceo, 50mA Ic, SOP-4 Product overview: ACPL-217-56CE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3kV, 80V, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, 3kV, 80V, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-217-56CE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ACPL-217-56CE |
| Product Name | 3kV 80V 50mA Bipolar Transistor |
| IC(max) | 50 milliamps |