The Broadcom ACPL-217-560E is a DC-input, half-pitch phototransistor optocoupler in a 4-pin SO package, designed for signal transmission between circuits of differing potentials. It features a minimum current transfer ratio (CTR) of 130% and a maximum of 260% at an input current of 5 mA and collector-emitter voltage of 5 V, with an isolation voltage rating of 3750 V RMS for 1 minute. The device has a collector-emitter voltage rating of 80 V, a typical response time of 2 μs for rise and 3 μs for fall, and a common mode rejection of 10 kV/μs. It complies with cUL, IEC/EN/DIN EN 60747-5-5, and RoHS standards, and operates within a temperature range of -55 °C to 110 °C.
1-Ch Transistor Optocoupler, 3kV Isolation, 80V VCEO, 600% CTR, SOP-4 Product overview: ACPL-217-560E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3kV, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 3kV, 80V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-217-560E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ACPL-217-560E |
| Product Name | 3kV 80V Bipolar Transistor |
| IC(max) | 50 milliamps |