Broadcom Inc. 3kV 80V 50mA Bipolar Transistor ACPL-217-50CE

Description
1-Ch Transistor Optocoupler, 3kV Isolation, 80V VCEO, 50mA, SOP-4 Product overview: ACPL-217-50CE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3kV, 80V, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, 3kV, 80V, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-217-50CE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Ch Transistor Optocoupler, 3kV Isolation, 80V VCEO, 50mA, SOP-4 Product overview: ACPL-217-50CE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3kV, 80V, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, 3kV, 80V, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-217-50CE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3kV 80V 50mA Bipolar Transistor
903-ACPL-217-50CE
3kV 80V 50mA Bipolar Transistor 903-ACPL-217-50CE
1-Ch Transistor Optocoupler, 3kV Isolation, 80V VCEO, 50mA, SOP-4 Product overview: ACPL-217-50CE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3kV, 80V, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, 3kV, 80V, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-217-50CE can be used for catalog matching and distributor lookup.

1-Ch Transistor Optocoupler, 3kV Isolation, 80V VCEO, 50mA, SOP-4 Product overview: ACPL-217-50CE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3kV, 80V, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, 3kV, 80V, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-217-50CE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optocoupler, Transistor O/p; No. Of Channels Broadcom - 23AK0273 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor O/p; No. Of Channels Broadcom
23AK0273
Optocoupler, Transistor O/p; No. Of Channels Broadcom 23AK0273
OPTOCOUPLER, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3kV; CTR Min:200%; Collector Emitter Voltage V(br)ceo:80V; SVHC:No SVHC RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3kV; CTR Min:200%; Collector Emitter Voltage V(br)ceo:80V; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors
Product Number 903-ACPL-217-50CE 23AK0273
Product Name 3kV 80V 50mA Bipolar Transistor Optocoupler, Transistor O/p; No. Of Channels Broadcom
IC(max) 50 milliamps
VCEO 80 volts
PD 200 milliwatts
hfe 400
Unlock Full Specs
to access all available technical data