The ACPL-217 is a DC-input, single-channel phototransistor optocoupler in a 4-pin SO package, designed for signal transmission between circuits of different potentials. It features an isolation voltage of 3750V RMS, a minimum current transfer ratio (CTR) of 50% at 5 mA input current, a typical response time of 2 μs, and a common mode rejection of 10 kV/μs. The device meets safety standards including cUL, IEC/EN/DIN EN 60747-5-5, and is RoHS compliant. Operating temperature ranges from -55°C to 110°C, with a collector-emitter voltage rating of 80 V. The ACPL-217-50BE variant specifies a CTR range of 130% to 260%.
Transistor Optocoupler, 3kV Isolation, 80V Vceo, 600% CTR, SOP-4 Product overview: ACPL-217-50BE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3kV, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 3kV, 80V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-217-50BE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ACPL-217-50BE |
| Product Name | 3kV 80V Bipolar Transistor |
| IC(max) | 50 milliamps |