The ACPL-217 is a DC-input, single-channel phototransistor optocoupler in a 4-pin SO package, designed for signal transmission between circuits of different potentials. It features a minimum current transfer ratio of 50% at 5 mA input current and an isolation voltage of 3750 V RMS. The device has a typical response time of 2 μs rise and 3 μs fall, and a common mode rejection of 10 kV/μs. It meets safety standards including cUL, IEC/EN/DIN EN 60747-5-5, and is RoHS compliant. Operating temperature ranges from -55°C to 110°C, with a collector current rating of 50 mA and collector-emitter voltage of 80 V. The part is not suitable for military or aerospace applications.
Transistor Optocoupler, 3kV Isolation, 80V VCEO, 50mA, SOP-4 Product overview: ACPL-217-500E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3kV, 80V, 50mA. Search-friendly keywords include transistor, BJT, switching, amplification, 3kV, 80V, 50mA, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-217-500E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ACPL-217-500E |
| Product Name | 3kV 80V 50mA Bipolar Transistor |
| IC(max) | 50 milliamps |