The ACPL-214 is a single-channel, half-pitch phototransistor optocoupler with two inversely parallel LED inputs, packaged in a 4-pin SOIC surface-mount package. It provides an isolation voltage of 3750 V RMS and features a minimum current transfer ratio (CTR) of 20% at ±1 mA input current and 5 V collector-emitter voltage. Rise and fall times are typically 2 μs and 3 μs, respectively, under standard test conditions. The device supports a collector-emitter voltage of up to 80 V and meets safety standards including UL1577, cUL, and IEC/EN/DIN EN 60747-5-5. The ACPL-214-56AE variant, as ordered, corresponds to the SO-4 surface-mount package in tape and reel format with CTR rank A (50% to 250%) and is RoHS compliant.
AC Input Optocoupler, 1-Ch, 3kV Isolation, 80V VCEO, SOIC Product overview: ACPL-214-56AE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3kV, 80V, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 3kV, 80V, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-214-56AE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ACPL-214-56AE |
| Product Name | 3kV 80V SOIC Bipolar Transistor |
| IC(max) | 50 milliamps |