The ACPL-214-560E is an AC-input, half-pitch phototransistor optocoupler in a 4-pin SO package, designed for signal transmission between circuits of different potentials and impedances. It features an isolation voltage of 3750 V RMS, a minimum current transfer ratio of 20% at ±1 mA input current, and a typical rise time of 2 μs. The device supports a collector current of up to 50 mA and a collector-emitter voltage of 80 V. It meets safety standards including UL1577, cUL, and IEC/EN/DIN EN 60747-5-5, and is RoHS compliant. The part is surface-mounted and supplied in tape and reel packaging with 3000 pieces per reel.
AC Input Optocoupler, 3kV Isolation, 80V VCEO, 50mA Output, SOIC Product overview: ACPL-214-560E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3kV, 80V, 50mA, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 3kV, 80V, 50mA, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-214-560E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ACPL-214-560E |
| Product Name | 3kV 80V 50mA SOIC Bipolar Transistor |
| IC(max) | 50 milliamps |