The ACPL-214-50AE is a half-pitch AC-input phototransistor optocoupler in a 4-pin SO package, designed for signal transmission between circuits of different potentials. It features an isolation voltage of 3750 V RMS, a minimum current transfer ratio of 50% at ±1 mA input current, and a typical response time of 2 μs. The device meets UL 94 V-0, cUL, and IEC/EN/DIN EN 60747-5-5 safety standards, and is RoHS compliant. It supports a collector-emitter voltage of 80 V and operates over a temperature range of -55°C to 110°C.
AC Input Optocoupler, 3kV Isolation, 80V VCEO, 400% CTR, SOP-4 Product overview: ACPL-214-50AE from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3kV, 80V. Search-friendly keywords include transistor, BJT, switching, amplification, 3kV, 80V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-214-50AE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ACPL-214-50AE |
| Product Name | 3kV 80V Bipolar Transistor |
| IC(max) | 50 milliamps |