The ACPL-054L-500E is a dual-channel, 1-MBd digital optocoupler in a stretched SO-8 package, designed for electrical isolation in digital signal transmission. It features a minimum common mode transient immunity of 15 kV/µs at V_CM = 1500 V over the temperature range of -40°C to +105°C, a supply voltage range of 2.7 V to 24 V, and a low input current requirement of 3 mA. The device has an open-collector output, TTL compatibility, and a maximum propagation delay of 1 µs. It is certified under UL 1577 for 3750 V_rms for 1 minute, CSA, and IEC/EN 60747-5-5 for reinforced insulation. Packaging is tape and reel, with 1500 units per reel.
2-Ch DC-IN Transistor Optocoupler, 8-Pin SO, 3750Vrms Product overview: ACPL-054L-500E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACPL-054L-500E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ACPL-054L-500E |
| Product Name | Bipolar Transistor |
| IC(max) | 8000 milliamps |