Broadcom Inc. SOIC Bipolar Transistor ACPL-054L-000E

Description
2-Ch DC-IN Transistor Optocoupler, 3750Vrms, 8-Pin SOIC, SMT Product overview: ACPL-054L-000E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, SOIC, Bipolar Transistor, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-054L-000E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Ch DC-IN Transistor Optocoupler, 3750Vrms, 8-Pin SOIC, SMT Product overview: ACPL-054L-000E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, SOIC, Bipolar Transistor, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-054L-000E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOIC Bipolar Transistor
902-ACPL-054L-000E
SOIC Bipolar Transistor 902-ACPL-054L-000E
2-Ch DC-IN Transistor Optocoupler, 3750Vrms, 8-Pin SOIC, SMT Product overview: ACPL-054L-000E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, SOIC, Bipolar Transistor, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-054L-000E can be used for catalog matching and distributor lookup.

2-Ch DC-IN Transistor Optocoupler, 3750Vrms, 8-Pin SOIC, SMT Product overview: ACPL-054L-000E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, SOIC, Bipolar Transistor, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-ACPL-054L-000E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - ACPL-054L-000E - 1135311-ACPL-054L-000E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ACPL-054L-000E
1135311-ACPL-054L-000E
Optoisolators - Transistor, Photovoltaic Output - ACPL-054L-000E 1135311-ACPL-054L-000E
Manufacturer: Broadcom Limited Win Source Part Number: 1135311-ACPL-054L-00 0E Packaging: Tube Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 8mA Number of Channels: 2 Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 105°C Maximum Output Voltage: 24V Manufacturer Homepage: www.avagotech.com Manufacturer Package: 8-SOIC Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 93% at 3mA Current Transfer Ratio (Maximum): 200% at 3mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 200ns, 380ns Voltage - Forward (Vf): 1.5V

Manufacturer: Broadcom Limited
Win Source Part Number: 1135311-ACPL-054L-000E
Packaging: Tube
Mounting Style: SMD
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 8mA
Number of Channels: 2
Voltage - Isolation: 3750Vrms
Categories: Isolators
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 105°C
Maximum Output Voltage: 24V
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 8-SOIC
Current - DC Forward (If) (Maximum): 20mA
Current Transfer Ratio (Minimum): 93% at 3mA
Current Transfer Ratio (Maximum): 200% at 3mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 200ns, 380ns
Voltage - Forward (Vf): 1.5V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 902-ACPL-054L-000E 1135311-ACPL-054L-000E
Product Name SOIC Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - ACPL-054L-000E
IC(max) 8000 milliamps
Unlock Full Specs
to access all available technical data