The ACNT-H511-000E is a single-channel open-collector output optocoupler in a 15-mm stretched SO8 package, designed for electrical isolation in high-voltage applications such as 690V AC drives and renewable energy inverters. It features a 15-mm creepage and clearance, 7500 Vrms isolation rating per UL1577, and supports operating temperatures from -40°C to +105°C. The device meets IEC 60747-5-5 for reinforced insulation and has a comparative tracking index (CTI) of 300 V for the ACNT-H511 variant. It includes TTL-compatible logic output, 40 kV/μs typical common-mode transient immunity, and requires a 0.1-μF bypass capacitor between VCC and GND. The part is not rated for military or aerospace use.
Logic Output Optocoupler, High Speed, 10kV Isolation Product overview: ACNT-H511-000E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10kV. Search-friendly keywords include transistor, BJT, switching, amplification, 10kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACNT-H511-000E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-ACNT-H511-000E |
| Product Name | 10kV Bipolar Transistor |