Broadcom Inc. Optoisolators - Transistor, Photovoltaic Output - ACNT-H50L-500E ACNT-H50L-500E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 801381-ACNT-H50L-500 E Packaging: Reel Mounting Style: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.45V Current - Output / Channel: 8mA Number of Channels: 1 Voltage - Isolation: 7500Vrms Current Transfer Ratio (Min): 31% at 12mA Turn On / Turn Off Time (Typ): 800ns, 1μs Supplier Device Package: 8-SO Stretched Temperature Range - Operating: -40°C ~ 105°C Maximum Output Voltage: 24V Manufacturer Package: 8-SOIC (0.535", 13.60mm Width) Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Maximum): 80% at 12mA Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 801381-ACNT-H50L-500 E Packaging: Reel Mounting Style: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.45V Current - Output / Channel: 8mA Number of Channels: 1 Voltage - Isolation: 7500Vrms Current Transfer Ratio (Min): 31% at 12mA Turn On / Turn Off Time (Typ): 800ns, 1μs Supplier Device Package: 8-SO Stretched Temperature Range - Operating: -40°C ~ 105°C Maximum Output Voltage: 24V Manufacturer Package: 8-SOIC (0.535", 13.60mm Width) Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Maximum): 80% at 12mA Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - ACNT-H50L-500E - 801381-ACNT-H50L-500E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - ACNT-H50L-500E
801381-ACNT-H50L-500E
Optoisolators - Transistor, Photovoltaic Output - ACNT-H50L-500E 801381-ACNT-H50L-500E
Manufacturer: Broadcom Limited Win Source Part Number: 801381-ACNT-H50L-500 E Packaging: Reel Mounting Style: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.45V Current - Output / Channel: 8mA Number of Channels: 1 Voltage - Isolation: 7500Vrms Current Transfer Ratio (Min): 31% at 12mA Turn On / Turn Off Time (Typ): 800ns, 1μs Supplier Device Package: 8-SO Stretched Temperature Range - Operating: -40°C ~ 105°C Maximum Output Voltage: 24V Manufacturer Package: 8-SOIC (0.535", 13.60mm Width) Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Maximum): 80% at 12mA Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 801381-ACNT-H50L-500E
Packaging: Reel
Mounting Style: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.45V
Current - Output / Channel: 8mA
Number of Channels: 1
Voltage - Isolation: 7500Vrms
Current Transfer Ratio (Min): 31% at 12mA
Turn On / Turn Off Time (Typ): 800ns, 1μs
Supplier Device Package: 8-SO Stretched
Temperature Range - Operating: -40°C ~ 105°C
Maximum Output Voltage: 24V
Manufacturer Package: 8-SOIC (0.535", 13.60mm Width)
Current - DC Forward (If) (Maximum): 20mA
Current Transfer Ratio (Maximum): 80% at 12mA
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
Bipolar Transistor
903-ACNT-H50L-500E
Bipolar Transistor 903-ACNT-H50L-500E
Transistor Output Optocoupler, General Purpose Product overview: ACNT-H50L-500E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACNT-H50L-500E can be used for catalog matching and distributor lookup.

Transistor Output Optocoupler, General Purpose Product overview: ACNT-H50L-500E from Broadcom is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ACNT-H50L-500E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Bipolar RF Transistors
Product Number 801381-ACNT-H50L-500E 903-ACNT-H50L-500E
Product Name Optoisolators - Transistor, Photovoltaic Output - ACNT-H50L-500E Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data