Broadcom Inc. Digital Isolators ACML-7420-000E

Description
Digital Isolators Digital Isolator 100MBd
Datasheet
Description
Digital Isolators Digital Isolator 100MBd
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Digital Isolators
ACML-7420-000E
Digital Isolators ACML-7420-000E
Digital Isolators Digital Isolator 100MBd

Digital Isolators Digital Isolator 100MBd

Buy Now Datasheet
Digital Isolator, 4 Ch, Soic-16; No. Of Channels Broadcom - 45T7019 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 4 Ch, Soic-16; No. Of Channels Broadcom
45T7019
Digital Isolator, 4 Ch, Soic-16; No. Of Channels Broadcom 45T7019
DIGITAL ISOLATOR, 4 CH, SOIC-16; No. of Channels:4 Channel; Propagation Delay:36ns; Supply Voltage Min:5.5V; Supply Voltage Max:3V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

DIGITAL ISOLATOR, 4 CH, SOIC-16; No. of Channels:4 Channel; Propagation Delay:36ns; Supply Voltage Min:5.5V; Supply Voltage Max:3V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number ACML-7420-000E 45T7019
Product Name Digital Isolators Digital Isolator, 4 Ch, Soic-16; No. Of Channels Broadcom
Features RoHS RoHS
Pd 750 milliwatts
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Package Type SOIC-Narrow-16 SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5350CA-T - 858987-A5350CA-T - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
6 suppliers
Power Switch ICs - 7512973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 5.5 v
View Details
Universal Bus Functions - 74ALVC162334ADGG,5 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3V; 3.6V; Other; 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
Specs
Device Type Laser Driver
Pd 3050 milliwatts
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details