Broadcom Inc. Digital Isolator; No. Of Channels Broadcom ACML-7410-000E

Description
DIGITAL ISOLATOR; No. of Channels:4 Channel; Propagation Delay:36ns; Supply Voltage Min:5.5V; Supply Voltage Max:3V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
DIGITAL ISOLATOR; No. of Channels:4 Channel; Propagation Delay:36ns; Supply Voltage Min:5.5V; Supply Voltage Max:3V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator; No. Of Channels Broadcom - 45T7017 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator; No. Of Channels Broadcom
45T7017
Digital Isolator; No. Of Channels Broadcom 45T7017
DIGITAL ISOLATOR; No. of Channels:4 Channel; Propagation Delay:36ns; Supply Voltage Min:5.5V; Supply Voltage Max:3V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C RoHS Compliant: Yes

DIGITAL ISOLATOR; No. of Channels:4 Channel; Propagation Delay:36ns; Supply Voltage Min:5.5V; Supply Voltage Max:3V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Digital Isolators
ACML-7410-000E
Digital Isolators ACML-7410-000E
Digital Isolators Digital Isolator 100MBd

Digital Isolators Digital Isolator 100MBd

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 45T7017 ACML-7410-000E
Product Name Digital Isolator; No. Of Channels Broadcom Digital Isolators
Device Type Isolator
Features RoHS RoHS
Supply Voltage Other; 5.5V
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Line Interface ICs - 1899729P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Receiver, Line Driver, Driver, Converter
Features RoHS
View Details
Dual buffer/line driver; 3-state - 74AHCT2G125DC,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4209TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details