Broadcom Inc. RF Multiplexers - ACMD-7617-TR1 ACMD-7617-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 859270-ACMD-7617-TR1 Features: RF Duplexer 1.92GHz ~ 1.98GHz / 2.11GHz ~ 2.17GHz 8-VQFN Exposed Pad, CSP Package: Reel - TR Package: 8-VQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 859270-ACMD-7617-TR1 Features: RF Duplexer 1.92GHz ~ 1.98GHz / 2.11GHz ~ 2.17GHz 8-VQFN Exposed Pad, CSP Package: Reel - TR Package: 8-VQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - ACMD-7617-TR1 - 859270-ACMD-7617-TR1 - Win Source Electronics
Laguna Hills, CA, United States
RF Multiplexers - ACMD-7617-TR1
859270-ACMD-7617-TR1
RF Multiplexers - ACMD-7617-TR1 859270-ACMD-7617-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 859270-ACMD-7617-TR1 Features: RF Duplexer 1.92GHz ~ 1.98GHz / 2.11GHz ~ 2.17GHz 8-VQFN Exposed Pad, CSP Package: Reel - TR Package: 8-VQFN Exposed Pad, CSP Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Broadcom Limited
Win Source Part Number: 859270-ACMD-7617-TR1
Features: RF Duplexer 1.92GHz ~ 1.98GHz / 2.11GHz ~ 2.17GHz 8-VQFN Exposed Pad, CSP
Package: Reel - TR
Package: 8-VQFN Exposed Pad, CSP
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now
RF Multiplexers - ACMD-7617-TR1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
ACMD-7617-TR1
RF Multiplexers ACMD-7617-TR1
RF Duplexer 1.92GHz ~ 1.98GHz / 2.11GHz ~ 2.17GHz 8-VQFN Exposed Pad, CSP

RF Duplexer 1.92GHz ~ 1.98GHz / 2.11GHz ~ 2.17GHz 8-VQFN Exposed Pad, CSP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 859270-ACMD-7617-TR1 ACMD-7617-TR1
Product Name RF Multiplexers - ACMD-7617-TR1 RF Multiplexers
Package Type 8-VQFN Exposed Pad, CSP
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74LS158PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75V ~ 5.25V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers