Broadcom Inc. Duplexer, Fbar, Umts-2100, Wcdma,; Frequency Min Broadcom ACMD-7612-TR1G

Description
DUPLEXER, FBAR, UMTS-2100, WCDMA,; Frequency Min:2.11GHz; Frequency Max:2.17GHz; Bandwidth:-; Supply Voltage Min:-; Supply Voltage Max:-; RF IC Case Style:SMD; No. of Pins:3Pins; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes
Description
DUPLEXER, FBAR, UMTS-2100, WCDMA,; Frequency Min:2.11GHz; Frequency Max:2.17GHz; Bandwidth:-; Supply Voltage Min:-; Supply Voltage Max:-; RF IC Case Style:SMD; No. of Pins:3Pins; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Duplexer, Fbar, Umts-2100, Wcdma,; Frequency Min Broadcom - 36AJ8120 - Newark, An Avnet Company
Chicago, IL, United States
Duplexer, Fbar, Umts-2100, Wcdma,; Frequency Min Broadcom
36AJ8120
Duplexer, Fbar, Umts-2100, Wcdma,; Frequency Min Broadcom 36AJ8120
DUPLEXER, FBAR, UMTS-2100, WCDMA,; Frequency Min:2.11GHz; Frequency Max:2.17GHz; Bandwidth:-; Supply Voltage Min:-; Supply Voltage Max:-; RF IC Case Style:SMD; No. of Pins:3Pins; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

DUPLEXER, FBAR, UMTS-2100, WCDMA,; Frequency Min:2.11GHz; Frequency Max:2.17GHz; Bandwidth:-; Supply Voltage Min:-; Supply Voltage Max:-; RF IC Case Style:SMD; No. of Pins:3Pins; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 36AJ8120
Product Name Duplexer, Fbar, Umts-2100, Wcdma,; Frequency Min Broadcom
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-1271-2-ND - DigiKey
Specs
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Power Line Filter, 3 Phase, 1Ka, 0.222A; Filter Applications Corcom Te Connectivity - 70Y5376 - Newark, An Avnet Company
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Voltage 520 volts
View Details