Broadcom Inc. Hard To Find - ACMD-7612-TR1 ACMD-7612-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135289-ACMD-7612-TR 1 Packaging: Reel Type: Duplexer Mounting Style: SMD Frequency Bands (Low / High): 1.92GHz ~ 1.98GHz / 2.11GHz ~ 2.17GHz Low Band Attenuation (min / max dB): 53.00dB / High Band Attenuation (min / max dB): 41.00dB / Return Loss (Low Band / High Band): 20.0dB / 16.0dB Categories: RF/IF and RFID Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 3-CSP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1135289-ACMD-7612-TR 1 Packaging: Reel Type: Duplexer Mounting Style: SMD Frequency Bands (Low / High): 1.92GHz ~ 1.98GHz / 2.11GHz ~ 2.17GHz Low Band Attenuation (min / max dB): 53.00dB / High Band Attenuation (min / max dB): 41.00dB / Return Loss (Low Band / High Band): 20.0dB / 16.0dB Categories: RF/IF and RFID Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 3-CSP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - ACMD-7612-TR1 - 1135289-ACMD-7612-TR1 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - ACMD-7612-TR1
1135289-ACMD-7612-TR1
Hard To Find - ACMD-7612-TR1 1135289-ACMD-7612-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 1135289-ACMD-7612-TR 1 Packaging: Reel Type: Duplexer Mounting Style: SMD Frequency Bands (Low / High): 1.92GHz ~ 1.98GHz / 2.11GHz ~ 2.17GHz Low Band Attenuation (min / max dB): 53.00dB / High Band Attenuation (min / max dB): 41.00dB / Return Loss (Low Band / High Band): 20.0dB / 16.0dB Categories: RF/IF and RFID Status: Obsolete Manufacturer Homepage: www.avagotech.com Manufacturer Package: 3-CSP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)

Manufacturer: Broadcom Limited
Win Source Part Number: 1135289-ACMD-7612-TR1
Packaging: Reel
Type: Duplexer
Mounting Style: SMD
Frequency Bands (Low / High): 1.92GHz ~ 1.98GHz / 2.11GHz ~ 2.17GHz
Low Band Attenuation (min / max dB): 53.00dB /
High Band Attenuation (min / max dB): 41.00dB /
Return Loss (Low Band / High Band): 20.0dB / 16.0dB
Categories: RF/IF and RFID
Status: Obsolete
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 3-CSP
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1135289-ACMD-7612-TR1
Product Name Hard To Find - ACMD-7612-TR1
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-105 4312RV-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details