Broadcom Inc. RF Multiplexers - ACMD-7605-TR1 ACMD-7605-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 909204-ACMD-7605-TR1 Features: RF Duplexer 880MHz ~ 915MHz / 925MHz ~ 960MHz 3-CSP Package: 3-CSP Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 909204-ACMD-7605-TR1 Features: RF Duplexer 880MHz ~ 915MHz / 925MHz ~ 960MHz 3-CSP Package: 3-CSP Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - ACMD-7605-TR1 - 909204-ACMD-7605-TR1 - Win Source Electronics
Laguna Hills, CA, United States
RF Multiplexers - ACMD-7605-TR1
909204-ACMD-7605-TR1
RF Multiplexers - ACMD-7605-TR1 909204-ACMD-7605-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 909204-ACMD-7605-TR1 Features: RF Duplexer 880MHz ~ 915MHz / 925MHz ~ 960MHz 3-CSP Package: 3-CSP Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Broadcom Limited
Win Source Part Number: 909204-ACMD-7605-TR1
Features: RF Duplexer 880MHz ~ 915MHz / 925MHz ~ 960MHz 3-CSP
Package: 3-CSP
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: 5A991G
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
RF Multiplexers - ACMD-7605-TR1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
ACMD-7605-TR1
RF Multiplexers ACMD-7605-TR1
RF Duplexer 880MHz ~ 915MHz / 925MHz ~ 960MHz 3-CSP

RF Duplexer 880MHz ~ 915MHz / 925MHz ~ 960MHz 3-CSP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 909204-ACMD-7605-TR1 ACMD-7605-TR1
Product Name RF Multiplexers - ACMD-7605-TR1 RF Multiplexers
Package Type 3-CSP
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBTLV3125DS,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers