DUPLEXER, FBAR, UMTS-2100, WCDMA,; Frequency Min:2.11GHz; Frequency Max:2.17GHz; Bandwidth:-; Supply Voltage Min:-; Supply Voltage Max:-; RF IC Case Style:SMD; No. of Pins:3Pins; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 36AJ8119 |
| Product Name | Duplexer, Fbar, Umts-2100, Wcdma,; Frequency Min Broadcom |