Broadcom Inc. RF Diplexers - ACMD-7602-TR1 ACMD-7602-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 132397-ACMD-7602-TR1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency Bands (Low / High): 1.92GHz to 1.98GHz / 2.11GHz to 2.17GHz Low Band Attenuation (min / max dB): 53.00dB / High Band Attenuation (min / max dB): 41.00dB / Return Loss (Low Band / High Band): 20dB / 16dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 3-CSP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 132397-ACMD-7602-TR1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency Bands (Low / High): 1.92GHz to 1.98GHz / 2.11GHz to 2.17GHz Low Band Attenuation (min / max dB): 53.00dB / High Band Attenuation (min / max dB): 41.00dB / Return Loss (Low Band / High Band): 20dB / 16dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 3-CSP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diplexers - ACMD-7602-TR1 - 132397-ACMD-7602-TR1 - Win Source Electronics
Laguna Hills, CA, United States
RF Diplexers - ACMD-7602-TR1
132397-ACMD-7602-TR1
RF Diplexers - ACMD-7602-TR1 132397-ACMD-7602-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 132397-ACMD-7602-TR1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency Bands (Low / High): 1.92GHz to 1.98GHz / 2.11GHz to 2.17GHz Low Band Attenuation (min / max dB): 53.00dB / High Band Attenuation (min / max dB): 41.00dB / Return Loss (Low Band / High Band): 20dB / 16dB Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 3-CSP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 132397-ACMD-7602-TR1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency Bands (Low / High): 1.92GHz to 1.98GHz / 2.11GHz to 2.17GHz
Low Band Attenuation (min / max dB): 53.00dB /
High Band Attenuation (min / max dB): 41.00dB /
Return Loss (Low Band / High Band): 20dB / 16dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: 3-CSP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 132397-ACMD-7602-TR1
Product Name RF Diplexers - ACMD-7602-TR1
Unlock Full Specs
to access all available technical data

Similar Products

LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details