Broadcom Inc. SMD 1920MHz 1980MHz 2110MHz Rf Directional Coupler ACMD-7601

Description
RF Duplexer 51dB at 1920MHz to 1980MHz 48dB at 2110MHz to 2170MHz 3-Pin SMD Product overview: ACMD-7601 from Broadcom is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1920MHz, 1980MHz, 2110MHz. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, SMD, 1920MHz, 1980MHz, 2110MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-ACMD-7601 can be used for catalog matching and distributor lookup.
Request a Quote
Description
RF Duplexer 51dB at 1920MHz to 1980MHz 48dB at 2110MHz to 2170MHz 3-Pin SMD Product overview: ACMD-7601 from Broadcom is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1920MHz, 1980MHz, 2110MHz. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, SMD, 1920MHz, 1980MHz, 2110MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-ACMD-7601 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 1920MHz 1980MHz 2110MHz Rf Directional Coupler - 850-ACMD-7601 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1920MHz 1980MHz 2110MHz Rf Directional Coupler
850-ACMD-7601
SMD 1920MHz 1980MHz 2110MHz Rf Directional Coupler 850-ACMD-7601
RF Duplexer 51dB at 1920MHz to 1980MHz 48dB at 2110MHz to 2170MHz 3-Pin SMD Product overview: ACMD-7601 from Broadcom is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1920MHz, 1980MHz, 2110MHz. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, SMD, 1920MHz, 1980MHz, 2110MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-ACMD-7601 can be used for catalog matching and distributor lookup.

RF Duplexer 51dB at 1920MHz to 1980MHz 48dB at 2110MHz to 2170MHz 3-Pin SMD Product overview: ACMD-7601 from Broadcom is a Rf Directional Coupler for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1920MHz, 1980MHz, 2110MHz. Search-friendly keywords include Rf Directional Coupler, electronic component, datasheet, replacement part, SMD, 1920MHz, 1980MHz, 2110MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 850-ACMD-7601 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category RF Couplers
Product Number 850-ACMD-7601
Product Name SMD 1920MHz 1980MHz 2110MHz Rf Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

90 Degree Hybrid Couplers - NHC9-1000-4000-30-S - kTB Solutions
Specs
Frequency Range 1000.00 to 4000.00 MHz
Power 30.00 watts
Insertion Loss 0.60 dB
View Details
C17-0R512, DIRECTIONAL COUPLER - C17-0R512 - Marki Microwave LLC
Specs
RF Coupler Type Uni-Directional; Bi-Directional
Package Type Connectorized
Frequency Range 500.00 to 12000.00 MHz
View Details
RF Directional Coupler - 1761-FPC06076-TTR-ND - DigiKey
Knowles Precision Devices
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 4000.00 to 8000.00 MHz
View Details
10.5 dB SMT Directional Coupler, 5 - 1000 MHz, 75Ω - DBTC-10-4-75LX+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
3 suppliers